ILSCO Corporation Mechanical Cable Lug HL21-1

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-3/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 9 HL MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-3/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 9 HL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - HL21-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
HL21-1
Mechanical Cable Lug HL21-1
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2-3/16 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 9 HL MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24 APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 9
  • HL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HL21-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Solder Lug - 7326 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers