ILSCO Corporation Mechanical Cable Lug E-300

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5 11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3 11/16 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5 11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3 11/16 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-300
Mechanical Cable Lug E-300
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5 11/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3 11/16 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 5 11/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 3 11/16 INCH L X 1 INCH W X 0.188 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number E-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details