ILSCO Corporation Mechanical Multiple Cable Tap PBTD-4-500-F

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 5.28 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTD MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 5.28 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-4-500-F - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-4-500-F
Mechanical Multiple Cable Tap PBTD-4-500-F
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 5.28 INCH L X 2.63 INCH W X 3.04 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 3/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP PBTD MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 5.28 INCH L X 2.63 INCH W X 3.04 INCH H
  • CURRENT RATING 95 AMPERE
  • SCREW SIZE 3/8 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS, FLEXIBLE NIMBUS[R] REFLEX BLUE CAP
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-4-500-F
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Ring Terminals - 1788652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details