ILSCO Corporation Compression Cable Lug IACL-1/0

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - IACL-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
IACL-1/0
Compression Cable Lug IACL-1/0
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • ORANGE COLOR
  • 3 INCH OVERALL LENGTH
  • 1-7/16 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 9 DIE INDEX
  • 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • LUG TYPE NARROW TONGUE
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IACL-1/0
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details