ILSCO Corporation Insulation Piercing/Displacement Connector IPC-4/0-2/0-B

Description
SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 8 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 150 AMPERE (ALUMINUM), 195 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 1/2 INCH SIZE 1-21/32 INCH L X 1-7/8 INCH W X 2-7/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 8 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 150 AMPERE (ALUMINUM), 195 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 1/2 INCH SIZE 1-21/32 INCH L X 1-7/8 INCH W X 2-7/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-4/0-2/0-B - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-4/0-2/0-B
Insulation Piercing/Displacement Connector IPC-4/0-2/0-B
SPLICE, TAP CONNECTION TYPE 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 8 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 150 AMPERE (ALUMINUM), 195 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 1/2 INCH SIZE 1-21/32 INCH L X 1-7/8 INCH W X 2-7/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 2 TO 4/0 AWG (MAIN), 6 TO 2/0 AWG (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 8 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 150 AMPERE (ALUMINUM), 195 AMPERE (COPPER)
  • TORQUE RATING 25 LB-FT
  • BOLT SIZE 1/2 INCH
  • SIZE 1-21/32 INCH L X 1-7/8 INCH W X 2-7/8 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-4/0-2/0-B
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1788607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details