ILSCO Corporation Mechanical Cable Lug PB2-600

Description
CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-11/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/8 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 3-29/64 INCH STUD HOLE SPACING SIZE 1-3/8 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C NUMBER OF PORT 2 PB MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-11/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/8 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 3-29/64 INCH STUD HOLE SPACING SIZE 1-3/8 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C NUMBER OF PORT 2 PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB2-600 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
PB2-600
Mechanical Cable Lug PB2-600
CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-11/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/8 INCH THICKNESS PAD SIZE 2 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 3-29/64 INCH STUD HOLE SPACING SIZE 1-3/8 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C NUMBER OF PORT 2 PB MODEL
  • CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2-11/32 INCH LENGTH X 1-1/2 INCH WIDTH X 5/8 INCH THICKNESS PAD SIZE
  • 2 PAD HOLE(S)
  • 1/2 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 3-29/64 INCH
  • STUD HOLE SPACING SIZE 1-3/8 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • NUMBER OF PORT 2
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PB2-600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
Ring Terminals - 1787260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details