ILSCO Corporation Compression Cable Lug CSWS-2-14

Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.591 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-33 DIE INDEX 0.68 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.591 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-33 DIE INDEX 0.68 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-2-14 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-2-14
Compression Cable Lug CSWS-2-14
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL BROWN COLOR 1.591 INCH OVERALL LENGTH 0.625 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE I-33 DIE INDEX 0.68 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND ROHS COMPATIBLE SIZE 0.312 INCH ID X 0.421 INCH OD BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C CSWS MODEL
  • SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 1.591 INCH OVERALL LENGTH
  • 0.625 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • I-33 DIE INDEX
  • 0.68 INCH L X 0.599 INCH W X 0.109 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 0.312 INCH ID X 0.421 INCH OD
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-2-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers