ILSCO Corporation Mechanical Cable Lug LO-350-S

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 1/2 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 2 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 1/2 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 2 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-350-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-350-S
Mechanical Cable Lug LO-350-S
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 1/2 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 2 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 18 VOLTAGE RATING 2000 V LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3 1/2 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2 INCH L X 1 1/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 18
  • VOLTAGE RATING 2000 V
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-350-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details