ILSCO Corporation Mechanical Single Cable Tap DBA-2/0

Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 5/8 INCH W X 1 5/8 INCH H PACKAGING QUANTITY 20 WITH NEOPRENE WASHER DBA MODEL
Datasheet
Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 5/8 INCH W X 1 5/8 INCH H PACKAGING QUANTITY 20 WITH NEOPRENE WASHER DBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - DBA-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
DBA-2/0
Mechanical Single Cable Tap DBA-2/0
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 2/0 AWG MAX. RUN CONDUCTOR SIZE 10 AWG MIN. TAP CONDUCTOR SIZE 2/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 1 5/8 INCH W X 1 5/8 INCH H PACKAGING QUANTITY 20 WITH NEOPRENE WASHER DBA MODEL
  • WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 2 AWG MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG MAX. RUN CONDUCTOR SIZE
  • 10 AWG MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 1 5/8 INCH W X 1 5/8 INCH H
  • PACKAGING QUANTITY 20
  • WITH NEOPRENE WASHER
  • DBA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBA-2/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminals - Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details