ILSCO Corporation Mechanical Cable Lug LO-600

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-600 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-600
Mechanical Cable Lug LO-600
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3-5/8 INCH OVERALL LENGTH 1 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • 1 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-11/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-1/2 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminal Posts - 2042652 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details