ILSCO Corporation Compression Cable Splice CTL-600

Description
CENTER WIRE STOP TYPE 4.625 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 4.625 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CTL-600 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CTL-600
Compression Cable Splice CTL-600
CENTER WIRE STOP TYPE 4.625 INCH 0.92 INCH INNER DIAMETER 1.187 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 CTL MODEL
  • CENTER WIRE STOP TYPE
  • 4.625 INCH
  • 0.92 INCH INNER DIAMETER
  • 1.187 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 600 KCMIL CONDUCTOR SIZE
  • GREEN COLOR CODE
  • LONG WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • CTL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CTL-600
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details