ILSCO Corporation Compression Cable Lug IACL-4

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - IACL-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
IACL-4
Compression Cable Lug IACL-4
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL ORANGE COLOR 3 INCH OVERALL LENGTH 1-7/16 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 9 DIE INDEX 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C IACL MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • ORANGE COLOR
  • 3 INCH OVERALL LENGTH
  • 1-7/16 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 9 DIE INDEX
  • 1-3/32 INCH L X 29/32 INCH W X 0.29 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • LUG TYPE NARROW TONGUE
  • BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IACL-4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details