ILSCO Corporation Grounding Connector GRM-0

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW TYPE SLOT STUD SIZE 1/2 INCH-13 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW TYPE SLOT STUD SIZE 1/2 INCH-13 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-0 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-0
Grounding Connector GRM-0
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW TYPE SLOT STUD SIZE 1/2 INCH-13 TPI INCLUDES ELONGATED STEEL STUD GRM MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 1-9/16 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW TYPE SLOT
  • STUD SIZE 1/2 INCH-13 TPI
  • INCLUDES ELONGATED STEEL STUD
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-0
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details