ILSCO Corporation Grounding Connector GRM-2C

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW TYPE SLOT STUD SIZE 3/8 INCH-16 TPI PACKAGING QUANTITY 12 GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW TYPE SLOT STUD SIZE 3/8 INCH-16 TPI PACKAGING QUANTITY 12 GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-2C - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-2C
Grounding Connector GRM-2C
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW TYPE SLOT STUD SIZE 3/8 INCH-16 TPI PACKAGING QUANTITY 12 GRM MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 1 1/4 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES ELONGATED STEEL STUD
  • SCREW TYPE SLOT
  • STUD SIZE 3/8 INCH-16 TPI
  • PACKAGING QUANTITY 12
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-2C
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Ring Terminals - 1788657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details