CENTER WIRE STOP TYPE
3.375 INCH
3.375 LENGTH IN INCH
0.991 INCH INNER DIAMETER
1.25 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 486A, UL 486B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
700 KCMIL CONDUCTOR SIZE
PINK COLOR CODE
SHORT WITH CHAMFERED END BARREL BARREL TYPE
ILSCO[R] BRAND
APPLICATION GROUNDING AND BONDING
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 6
CT MODEL
ILSCO Corporation
Done
Datasheet
Description
CENTER WIRE STOP TYPE
3.375 INCH
3.375 LENGTH IN INCH
0.991 INCH INNER DIAMETER
1.25 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 486A, UL 486B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
700 KCMIL CONDUCTOR SIZE
PINK COLOR CODE
SHORT WITH CHAMFERED END BARREL BARREL TYPE
ILSCO[R] BRAND
APPLICATION GROUNDING AND BONDING
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 6
CT MODEL
CENTER WIRE STOP TYPE
3.375 INCH
3.375 LENGTH IN INCH
0.991 INCH INNER DIAMETER
1.25 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 486A, UL 486B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
700 KCMIL CONDUCTOR SIZE
PINK COLOR CODE
SHORT WITH CHAMFERED END BARREL BARREL TYPE
ILSCO[R] BRAND
APPLICATION GROUNDING AND BONDING
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 6
CT MODEL
CENTER WIRE STOP TYPE
3.375 INCH
3.375 LENGTH IN INCH
0.991 INCH INNER DIAMETER
1.25 INCH OUTER DIAMETER
COPPER CONDUCTOR MATERIAL
UL 486A, UL 486B, CSA APPROVAL
600 V TO 35 KV VOLTAGE RATING
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL