ILSCO Corporation Compression Cable Lug CSWS-3/0-12

Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL ORANGE COLOR 2.439 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-50 DIE INDEX 1.25 INCH LENGTH X 0.885 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 0.812 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL ORANGE COLOR 2.439 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-50 DIE INDEX 1.25 INCH LENGTH X 0.885 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 0.812 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-3/0-12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-3/0-12
Compression Cable Lug CSWS-3/0-12
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL ORANGE COLOR 2.439 INCH OVERALL LENGTH 0.75 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G/467/486A/B, CSA APPROVAL 35 KILOVOLT VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE I-50 DIE INDEX 1.25 INCH LENGTH X 0.885 INCH WIDTH PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE SURECRIMP[R] BRAND ROHS COMPLIANT WITH SIGHT HOLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 0.812 INCH TEMPERATURE RATING 90 DEG C APPLICABLE STANDARD NEBS3 CSWS MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
  • ORANGE COLOR
  • 2.439 INCH OVERALL LENGTH
  • 0.75 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G/467/486A/B, CSA APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • I-50 DIE INDEX
  • 1.25 INCH LENGTH X 0.885 INCH WIDTH PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • SURECRIMP[R] BRAND
  • ROHS COMPLIANT
  • WITH SIGHT HOLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 0.812 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICABLE STANDARD NEBS3
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-3/0-12
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2863.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details