ILSCO Corporation Datasheets for Grounding Bars and Rods
Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment.
Grounding Bars and Rods: Learn more
| Product Name | Notes |
|---|---|
| 2-3/4 INCH COPPER CONDUCTOR MATERIAL 4 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL | |
| 2-5/16 INCH COPPER CONDUCTOR MATERIAL 24 TERMINAL (14 TO 6 AWG) TERMINAL SIZE CAN MODEL | |
| 3 INCH COPPER CONDUCTOR MATERIAL 30 TERMINAL (14 TO 6 AWG) TERMINAL SIZE CAN MODEL | |
| 3 INCH COPPER CONDUCTOR MATERIAL 36 TERMINAL (14 TO 6 AWG) TERMINAL SIZE CAN MODEL | |
| 3 INCH COPPER CONDUCTOR MATERIAL 42 TERMINAL (14 TO 6 AWG) TERMINAL SIZE CAN MODEL | |
| 3-1/2 INCH COPPER CONDUCTOR MATERIAL 6 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL | |
| 36.25 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 1/0 AWG), 90 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH NB... | |
| 4-23/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 12 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL | |
| 4-23/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 24 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL | |
| 4-23/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 36 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL | |
| 4-3/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 30 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL | |
| 4-7/16 INCH COPPER CONDUCTOR MATERIAL 8 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL | |
| 4.6 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL NBAE MODEL | |
| 5 FT 9 INCH COPPER CONDUCTOR MATERIAL 174 TERMINAL (14 TO 6 AWG) TERMINAL SIZE N MODEL | |
| 5-1/8 INCH COPPER CONDUCTOR MATERIAL 10 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL | |
| 5-11/32 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 42 TERMINAL (14 TO 4 AWG) TERMINAL SIZE HEX SIZE 3/8 INCH (MAIN), SLOT (TAP) NB MODEL | |
| 5-15/16 INCH COPPER CONDUCTOR MATERIAL 12 TERMINAL (14 TO 6 AWG) TERMINAL SIZE TWO MOUNTING HOLE SIZE 13/64 INCH WIDTH 11/32 INCH D167 MODEL | |
| 6-23/32 INCH COPPER CONDUCTOR MATERIAL 14 TERMINAL (14 TO 6 AWG) TERMINAL SIZE VOLTAGE RATING 600 V MAIN WIRE SIZE 14 TO 4 AWG BOLT SIZE #10 SIZE 11/32 INCH... |