ILSCO Corporation Grounding Connector GRF-2A

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 1/4 INCH-20 TPI PACKAGING QUANTITY 12 GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 1/4 INCH-20 TPI PACKAGING QUANTITY 12 GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-2A - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-2A
Grounding Connector GRF-2A
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 1 1/4 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW TYPE SLOT STUD SIZE 1/4 INCH-20 TPI PACKAGING QUANTITY 12 GRF MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 1 1/4 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 12 AWG SOLID/STRANDED TO 2 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES THREADED FEMALE DESIGN
  • SCREW TYPE SLOT
  • STUD SIZE 1/4 INCH-20 TPI
  • PACKAGING QUANTITY 12
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-2A
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details