ILSCO Corporation Underground Splice Kit DBK-2

Description
DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) CONNECTOR, (1) 5 INCH L HEAT SHRINK TUBE, (1) 2 INCH L HEAT SHRINK TUBE, (2) 5/16 INCH-24 TPI X 0.41 INCH L SCREW CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY DBK MODEL
Datasheet
Description
DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) CONNECTOR, (1) 5 INCH L HEAT SHRINK TUBE, (1) 2 INCH L HEAT SHRINK TUBE, (2) 5/16 INCH-24 TPI X 0.41 INCH L SCREW CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY DBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - DBK-2 - ILSCO Corporation
Cincinnati, OH, USA
Underground Splice Kit
DBK-2
Underground Splice Kit DBK-2
DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) CONNECTOR, (1) 5 INCH L HEAT SHRINK TUBE, (1) 2 INCH L HEAT SHRINK TUBE, (2) 5/16 INCH-24 TPI X 0.41 INCH L SCREW CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY DBK MODEL
  • DIRECT BURIAL TYPE
  • 8 AWG MIN. WIRE COMBINATION SIZE
  • 2 AWG MAX. WIRE COMBINATION SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • (1) CONNECTOR, (1) 5 INCH L HEAT SHRINK TUBE, (1) 2 INCH L HEAT SHRINK TUBE, (2) 5/16 INCH-24 TPI X 0.41 INCH L SCREW CONTENTS
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 STANDARD PACKAGE
  • YES CONNECTOR INCLUDED
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • CONNECTOR MATERIAL HIGH STRENGTH ALUMINUM ALLOY
  • DBK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBK-2
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1559-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers