ILSCO Corporation Mechanical Cable Lug LO-350STD

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/8 INCH L X 1-1/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/8 INCH L X 1-1/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-350STD - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-350STD
Mechanical Cable Lug LO-350STD
ELECTROLYTIC SEAMLESS COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/8 INCH L X 1-1/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-1/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-1/8 INCH L X 1-1/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-1/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 18
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-350STD
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details