ILSCO Corporation Mechanical Cable Lug GBL-4SS

Description
LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 2703 APPROVAL #10 STUD SIZE 31/64 INCH L X 25/64 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 51/64 INCH H PACKAGING QUANTITY 50 GBL MODEL
Datasheet
Description
LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 2703 APPROVAL #10 STUD SIZE 31/64 INCH L X 25/64 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 51/64 INCH H PACKAGING QUANTITY 50 GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-4SS - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-4SS
Mechanical Cable Lug GBL-4SS
LAY-IN TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY, STAINLESS STEEL SCREW MATERIAL 1-3/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 2703 APPROVAL #10 STUD SIZE 31/64 INCH L X 25/64 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 51/64 INCH H PACKAGING QUANTITY 50 GBL MODEL
  • LAY-IN TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY, STAINLESS STEEL SCREW MATERIAL
  • 1-3/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 2703 APPROVAL
  • #10 STUD SIZE
  • 31/64 INCH L X 25/64 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 51/64 INCH H
  • PACKAGING QUANTITY 50
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-4SS
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details