ILSCO Corporation Mechanical Cable Lug LO-250-S

Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 3/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 3/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 25 VOLTAGE RATING 2000 V LO MODEL
Datasheet
Description
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 3/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 3/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 25 VOLTAGE RATING 2000 V LO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LO-250-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
LO-250-S
Mechanical Cable Lug LO-250-S
ELECTROLYTIC SEAMLESS COPPER MATERIAL 3 3/32 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 3/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 25 VOLTAGE RATING 2000 V LO MODEL
  • ELECTROLYTIC SEAMLESS COPPER MATERIAL
  • 3 3/32 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 3/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 25
  • VOLTAGE RATING 2000 V
  • LO MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number LO-250-S
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers