ILSCO Corporation Cable to Cable Compression Overhead Tap GGC-1

Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 0 DIE INDEX 6 AWG SOLID RUN CONDUCTOR SIZE 6 AWG SOLID TAP CONDUCTOR SIZE 2 AWG STRANDED RUN CONDUCTOR SIZE 2 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1.4 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GGC MODEL
Datasheet
Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 0 DIE INDEX 6 AWG SOLID RUN CONDUCTOR SIZE 6 AWG SOLID TAP CONDUCTOR SIZE 2 AWG STRANDED RUN CONDUCTOR SIZE 2 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1.4 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - GGC-1 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
GGC-1
Cable to Cable Compression Overhead Tap GGC-1
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 0 DIE INDEX 6 AWG SOLID RUN CONDUCTOR SIZE 6 AWG SOLID TAP CONDUCTOR SIZE 2 AWG STRANDED RUN CONDUCTOR SIZE 2 AWG STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 1.4 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GGC MODEL
  • 6 SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 0 DIE INDEX
  • 6 AWG SOLID RUN CONDUCTOR SIZE
  • 6 AWG SOLID TAP CONDUCTOR SIZE
  • 2 AWG STRANDED RUN CONDUCTOR SIZE
  • 2 AWG STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 1.4 INCH L X 0.75 INCH W
  • TEMPERATURE RATING 90 DEG C
  • GGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGC-1
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details