ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
PURPLE COLOR
2.241 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G/467/486A/B, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH LENGTH X 0.999 INCH WIDTH PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPLIANT
WITH SIGHT HOLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 0.937 INCH
TEMPERATURE RATING 90 DEG C
APPLICABLE STANDARD NEBS3
CSWS MODEL
ILSCO Corporation
Done
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
PURPLE COLOR
2.241 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G/467/486A/B, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH LENGTH X 0.999 INCH WIDTH PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPLIANT
WITH SIGHT HOLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 0.937 INCH
TEMPERATURE RATING 90 DEG C
APPLICABLE STANDARD NEBS3
CSWS MODEL
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL
PURPLE COLOR
2.241 INCH OVERALL LENGTH
0.875 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G/467/486A/B, CSA APPROVAL
35 KILOVOLT VOLTAGE RATING
4/0 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
I-54 DIE INDEX
0.875 INCH LENGTH X 0.999 INCH WIDTH PAD SIZE
1 PAD HOLE(S)
STANDARD, STRAIGHT BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPLIANT
WITH SIGHT HOLE
CABLE ENTRY TYPE CHAMFERED
WIRE STRIP LENGTH 0.937 INCH
TEMPERATURE RATING 90 DEG C
APPLICABLE STANDARD NEBS3
CSWS MODEL
ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER MATERIAL