ILSCO Corporation Insulation Piercing/Displacement Connector IPC-350-350-B

Description
SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN/TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 280 AMPERE (ALUMINUM), 350 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 2-43/64 INCH L X 2-23/32 INCH W X 3-1/4 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN/TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 280 AMPERE (ALUMINUM), 350 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 2-43/64 INCH L X 2-23/32 INCH W X 3-1/4 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-350-350-B - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-350-350-B
Insulation Piercing/Displacement Connector IPC-350-350-B
SPLICE, TAP CONNECTION TYPE 4/0 AWG TO 350 KCMIL (MAIN/TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 4 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 280 AMPERE (ALUMINUM), 350 AMPERE (COPPER) TORQUE RATING 25 LB-FT BOLT SIZE 5/8 INCH SIZE 2-43/64 INCH L X 2-23/32 INCH W X 3-1/4 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 4/0 AWG TO 350 KCMIL (MAIN/TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 300 V, 480 V STAR VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 4 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 280 AMPERE (ALUMINUM), 350 AMPERE (COPPER)
  • TORQUE RATING 25 LB-FT
  • BOLT SIZE 5/8 INCH
  • SIZE 2-43/64 INCH L X 2-23/32 INCH W X 3-1/4 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-350-350-B
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details