ILSCO Corporation Mechanical Single Cable Tap IK3-8

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE 3-WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C IK3 MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE 3-WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C IK3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK3-8 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK3-8
Mechanical Single Cable Tap IK3-8
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE 3-WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.5 INCH W X 0.844 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C IK3 MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • 3-WIRE SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.5 INCH W X 0.844 INCH H
  • TORQUE RATING 80 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK3-8
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details