ILSCO Corporation Mechanical Single Cable Tap IKS-1000

Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3.03 INCH W X 4.03 INCH H PACKAGING QUANTITY 1 IKS MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3.03 INCH W X 4.03 INCH H PACKAGING QUANTITY 1 IKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKS-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKS-1000
Mechanical Single Cable Tap IKS-1000
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 4/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING ILSCO[R] BRAND SIZE 3.03 INCH W X 4.03 INCH H PACKAGING QUANTITY 1 IKS MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 500 KCMIL MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL MAX. RUN CONDUCTOR SIZE
  • 4/0 AWG MIN. TAP CONDUCTOR SIZE
  • 1000 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SERRATED SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 3.03 INCH W X 4.03 INCH H
  • PACKAGING QUANTITY 1
  • IKS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKS-1000
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data