4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
IN-LINE CABLE ENTRY
ROHS COMPLIANT
STYLE T
INCLUDES INSULATING COVER
SIZE 2-17/32 INCH L X 1-1/8 INCH W X 1-17/32 INCH H
SCREW SIZE 5/16 INCH HEX (MAIN)
SCREW TYPE SLOT (TAP)
TEMPERATURE RATING 90 DEG C
GT4T MODEL
ILSCO Corporation
Done
Datasheet
Description
4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
IN-LINE CABLE ENTRY
ROHS COMPLIANT
STYLE T
INCLUDES INSULATING COVER
SIZE 2-17/32 INCH L X 1-1/8 INCH W X 1-17/32 INCH H
SCREW SIZE 5/16 INCH HEX (MAIN)
SCREW TYPE SLOT (TAP)
TEMPERATURE RATING 90 DEG C
GT4T MODEL
4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
IN-LINE CABLE ENTRY
ROHS COMPLIANT
STYLE T
INCLUDES INSULATING COVER
SIZE 2-17/32 INCH L X 1-1/8 INCH W X 1-17/32 INCH H
SCREW SIZE 5/16 INCH HEX (MAIN)
SCREW TYPE SLOT (TAP)
TEMPERATURE RATING 90 DEG C
GT4T MODEL