ILSCO Corporation Mechanical Cable Lug H3L-35-2N

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2 3/8 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V H3L MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2 3/8 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V H3L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - H3L-35-2N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
H3L-35-2N
Mechanical Cable Lug H3L-35-2N
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 7/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2 3/8 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 3 VOLTAGE RATING 2000 V H3L MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 4 7/16 INCH OVERALL LENGTH
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24 APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2 3/8 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • VOLTAGE RATING 2000 V
  • H3L MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number H3L-35-2N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details