ILSCO Corporation Mechanical Multiple Cable Tap PBT-500

Description
4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 5.38 INCH L X 1.44 INCH W X 3.03 INCH H SCREW SIZE 3/8 INCH HEX CURRENT RATING 430 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 5.38 INCH L X 1.44 INCH W X 3.03 INCH H SCREW SIZE 3/8 INCH HEX CURRENT RATING 430 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBT-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBT-500
Mechanical Multiple Cable Tap PBT-500
4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL IN-LINE CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 5.38 INCH L X 1.44 INCH W X 3.03 INCH H SCREW SIZE 3/8 INCH HEX CURRENT RATING 430 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBT MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • IN-LINE CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 5.38 INCH L X 1.44 INCH W X 3.03 INCH H
  • SCREW SIZE 3/8 INCH HEX
  • CURRENT RATING 430 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBT-500
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details