ILSCO Corporation Mechanical Cable Splice N-25

Description
IN LINE TYPE 13/16 INCH L X 1/4 INCH W X 19/32 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 50 N MODEL
Datasheet
Description
IN LINE TYPE 13/16 INCH L X 1/4 INCH W X 19/32 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 50 N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - N-25 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
N-25
Mechanical Cable Splice N-25
IN LINE TYPE 13/16 INCH L X 1/4 INCH W X 19/32 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 50 N MODEL
  • IN LINE TYPE
  • 13/16 INCH L X 1/4 INCH W X 19/32 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC COPPER BODY MATERIAL
  • NON INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 50
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number N-25
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details