ILSCO Corporation Mechanical Single Cable Tap GTA-2-2-W/C

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C INCLUDES COVER GTA MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C INCLUDES COVER GTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTA-2-2-W/C - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTA-2-2-W/C
Mechanical Single Cable Tap GTA-2-2-W/C
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE PARALLEL TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C INCLUDES COVER GTA MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 12 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2 AWG MAX. RUN CONDUCTOR SIZE
  • 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE
  • PARALLEL TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 1-1/4 INCH L X 9/16 INCH W X 1 INCH H
  • SCREW TYPE SLOTTED (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES COVER
  • GTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTA-2-2-W/C
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1788600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details