ILSCO Corporation Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Product Name Notes
21-1/16 INCH 6 AWG TO 750 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED 6.2 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED...
CONTROL CYCLE RATCHET TYPE 25-1/4 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 3/0 AWG (ALUMINUM) CABLE SIZE COMFORT GRIP HANDLE TYPE ROTATABLE DIE DIE INCLUDED COMPRESSION TERMINAL AND...
HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 10 1/2 INCH 10000 PSI OPERATING PRESSURE 6.2 TON FORCE 6 AWG TO 750 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED FOR ACL/ACN SERIES ALUMINUM...
HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 11 7/8 INCH 10000 PSI OPERATING PRESSURE 1.65 INCH JAW SIZE 12 TON FORCE 8 AWG TO 1000 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED...
HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 15 INCH 3 INCH 10000 PSI OPERATING PRESSURE 15 TON FORCE 8 AWG TO 1000 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED FOR ACL/ACN SERIES...
INDENTER TYPE 22.65 INCH 1.12 INCH 8 AWG TO 250 KCMIL (COPPER), 8 TO 4/0 AWG (ALUMINUM) CABLE SIZE DIELESS DIE INCLUDED COMPRESSION TERMINAL AND SPLICE, ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE...
OVER CENTER CAM ACTION TYPE 25-3/8 INCH ANTI SLIP GRIP, BENT HANDLE TYPE FIXED BG AND D3 DIE GROOVE, SCREW ADJUSTMENT DIE INCLUDED 9000 LB CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE...
OVER CENTER CAM ACTION TYPE 25-3/8 INCH ANTI SLIP GRIP, BENT HANDLE TYPE FIXED O AND D3 DIE GROOVE, SCREW ADJUSTMENT DIE INCLUDED 9000 LB CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE...
RATCHET TYPE 11 INCH 3.75 INCH 8 TO 1/0 AWG (COPPER) CABLE SIZE LONG, MOLDED HANDLE TYPE ROTATABLE DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE ROHS COMPLIANT USED ON CLN,...
RATCHET TYPE 21-1/2 INCH 8 AWG TO 1000 KCMIL (COPPER), 8 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE ROTATABLE DIE DIE INCLUDED 12 TON CRIMPING FORCE ALUMINUM/COPPER CONNECTOR TERMINAL/SPLICE TYPE...
RATCHET TYPE 22 TO 10 AWG CABLE SIZE CUSHIONED GRIP HANDLE TYPE DIELESS DIE INCLUDED INSULATED WIRE TERMINAL TERMINAL/SPLICE TYPE ROHS COMPATIBLE
SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE...