ILSCO Corporation Mechanical Multiple Cable Tap GT4T-350-2-2-KIT

Description
4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY ROHS COMPLIANT STYLE PARALLEL KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE SIZE 2-7/16 INCH L X 1 INCH W X 1-3/4 INCH H SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP) TEMPERATURE RATING 90 DEG C GT4T MODEL
Datasheet
Description
4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY ROHS COMPLIANT STYLE PARALLEL KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE SIZE 2-7/16 INCH L X 1 INCH W X 1-3/4 INCH H SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP) TEMPERATURE RATING 90 DEG C GT4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - GT4T-350-2-2-KIT - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
GT4T-350-2-2-KIT
Mechanical Multiple Cable Tap GT4T-350-2-2-KIT
4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY ROHS COMPLIANT STYLE PARALLEL KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE SIZE 2-7/16 INCH L X 1 INCH W X 1-3/4 INCH H SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP) TEMPERATURE RATING 90 DEG C GT4T MODEL
  • 4/0 AWG (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
  • 350 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • ROHS COMPLIANT
  • STYLE PARALLEL
  • KIT INCLUDES CONNECTOR, COVER AND 5CC DE-OX TUBE
  • SIZE 2-7/16 INCH L X 1 INCH W X 1-3/4 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP)
  • TEMPERATURE RATING 90 DEG C
  • GT4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GT4T-350-2-2-KIT
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Turret Connectors - 36-1582-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details