ILSCO Corporation Compression Cable Tap ELT-4

Description
1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL O DIE INDEX WIDTH 0.75 INCH ELT MODEL
Datasheet
Description
1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL O DIE INDEX WIDTH 0.75 INCH ELT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ELT-4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ELT-4
Compression Cable Tap ELT-4
1 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE E SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL COPPER ALLOY BODY MATERIAL O DIE INDEX WIDTH 0.75 INCH ELT MODEL
  • 1 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • E SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • O DIE INDEX
  • WIDTH 0.75 INCH
  • ELT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ELT-4
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details