ILSCO Corporation Mechanical Cable Lug HL75-2N

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 1 5/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 1 5/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - HL75-2N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
HL75-2N
Mechanical Cable Lug HL75-2N
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 4 11/16 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 1 5/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 4 11/16 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24 APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 1 5/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • HL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HL75-2N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details