ILSCO Corporation Mechanical Multiple Cable Tap GT4T-500-2-1

Description
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) LAY IN CABLE ENTRY ILSCO[R] BRAND SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES COMPACT DESIGN, REUSABLE GT4T MODEL
Datasheet
Description
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) LAY IN CABLE ENTRY ILSCO[R] BRAND SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES COMPACT DESIGN, REUSABLE GT4T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - GT4T-500-2-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
GT4T-500-2-1
Mechanical Multiple Cable Tap GT4T-500-2-1
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) LAY IN CABLE ENTRY ILSCO[R] BRAND SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 FEATURES COMPACT DESIGN, REUSABLE GT4T MODEL
  • 350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
  • 500 KCMIL (MAIN), 2 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 4 PORT(S)
  • LAY IN CABLE ENTRY
  • ILSCO[R] BRAND
  • SIZE 2 31/32 INCH L X 1 1/4 INCH W X 1 11/16 INCH H
  • SCREW TYPE SLOTTED
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • FEATURES COMPACT DESIGN, REUSABLE
  • GT4T MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GT4T-500-2-1
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details