ILSCO Corporation Grounding Connector GRM-350

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW SIZE 3/8 INCH HEX STUD SIZE 5/8 INCH-11 TPI PACKAGING QUANTITY 6 GRM MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW SIZE 3/8 INCH HEX STUD SIZE 5/8 INCH-11 TPI PACKAGING QUANTITY 6 GRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRM-350 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRM-350
Grounding Connector GRM-350
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/2 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE ILSCO[R] BRAND FEATURES ELONGATED STEEL STUD SCREW SIZE 3/8 INCH HEX STUD SIZE 5/8 INCH-11 TPI PACKAGING QUANTITY 6 GRM MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 2 1/2 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 4/0 AWG TO 350 KCMIL CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES ELONGATED STEEL STUD
  • SCREW SIZE 3/8 INCH HEX
  • STUD SIZE 5/8 INCH-11 TPI
  • PACKAGING QUANTITY 6
  • GRM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRM-350
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details