ILSCO Corporation Compression Cable Tap GGA-2

Description
1 AWG STRANDED (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997/0 DIE INDEX CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet
Description
1 AWG STRANDED (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997/0 DIE INDEX CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GGA-2 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GGA-2
Compression Cable Tap GGA-2
1 AWG STRANDED (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 997/0 DIE INDEX CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
  • 1 AWG STRANDED (SIDE A), 6 AWG SOLID (SIDE B) MIN. RUN CONDUCTOR SIZE
  • 250 KCMIL (SIDE A), 2 AWG STRANDED (SIDE B) MAX. RUN CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 997/0 DIE INDEX
  • CABLE TO GROUND ROD SIZE 1/2 TO 5/8 INCH (SIDE A)
  • TEMPERATURE RATING 90 DEG C
  • GGA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGA-2
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Quick Fit .250
Specs
Material Brass
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details