ILSCO Corporation Grounding Connector GRF-250B

Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW SIZE 5/16 INCH HEX STUD SIZE 5/8 INCH-11 TPI PACKAGING QUANTITY 6 GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW SIZE 5/16 INCH HEX STUD SIZE 5/8 INCH-11 TPI PACKAGING QUANTITY 6 GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-250B - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-250B
Grounding Connector GRF-250B
HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL ELECTRO TIN PLATED FINISH 2 1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ILSCO[R] BRAND FEATURES THREADED FEMALE DESIGN SCREW SIZE 5/16 INCH HEX STUD SIZE 5/8 INCH-11 TPI PACKAGING QUANTITY 6 GRF MODEL
  • HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO TIN PLATED FINISH
  • 2 1/8 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • FEATURES THREADED FEMALE DESIGN
  • SCREW SIZE 5/16 INCH HEX
  • STUD SIZE 5/8 INCH-11 TPI
  • PACKAGING QUANTITY 6
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-250B
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details