ILSCO Corporation Mechanical Single Cable Tap IK-6-B2

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.625 INCH W X 1.047 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.625 INCH W X 1.047 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-6-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-6-B2
Mechanical Single Cable Tap IK-6-B2
HIGH STRENGTH COPPER ALLOY MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.625 INCH W X 1.047 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 10 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 16 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 6 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 0.625 INCH W X 1.047 INCH H
  • TORQUE RATING 165 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2 PER BAG
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-6-B2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data