ILSCO Corporation Mechanical Multiple Cable Tap PBTD-11-3/0-M

Description
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 11 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 10.3 INCH L X 1.68 INCH W X 1.86 INCH H CURRENT RATING 225 AMPERE SCREW SIZE 3/16 INCH HEX MOUNTING HOLE SIZE 1/4 INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTM MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 11 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 10.3 INCH L X 1.68 INCH W X 1.86 INCH H CURRENT RATING 225 AMPERE SCREW SIZE 3/16 INCH HEX MOUNTING HOLE SIZE 1/4 INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-11-3/0-M - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-11-3/0-M
Mechanical Multiple Cable Tap PBTD-11-3/0-M
6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 11 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 10.3 INCH L X 1.68 INCH W X 1.86 INCH H CURRENT RATING 225 AMPERE SCREW SIZE 3/16 INCH HEX MOUNTING HOLE SIZE 1/4 INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTM MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 11 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 10.3 INCH L X 1.68 INCH W X 1.86 INCH H
  • CURRENT RATING 225 AMPERE
  • SCREW SIZE 3/16 INCH HEX
  • MOUNTING HOLE SIZE 1/4 INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTM MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-11-3/0-M
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers