ILSCO Corporation Mechanical Single Cable Tap IKS-4/0

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1.72 INCH W X 2.31 INCH H IKS MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1.72 INCH W X 2.31 INCH H IKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKS-4/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKS-4/0
Mechanical Single Cable Tap IKS-4/0
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 1/0 AWG MIN. RUN CONDUCTOR SIZE 4/0 AWG MAX. RUN CONDUCTOR SIZE 6 AWG MIN. TAP CONDUCTOR SIZE 4/0 AWG MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 1.72 INCH W X 2.31 INCH H IKS MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 1/0 AWG MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG MAX. RUN CONDUCTOR SIZE
  • 6 AWG MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SERRATED SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 1.72 INCH W X 2.31 INCH H
  • IKS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKS-4/0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Bootlace Ferrules - 1787290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details