ILSCO Corporation Mechanical Multiple Cable Tap GT2-250-W/C

Description
2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT INCLUDES COVER SIZE 31/32 INCH L X 2-9/32 INCH W X 1-15/16 INCH H SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C GT2 MODEL
Datasheet
Description
2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT INCLUDES COVER SIZE 31/32 INCH L X 2-9/32 INCH W X 1-15/16 INCH H SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C GT2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - GT2-250-W/C - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
GT2-250-W/C
Mechanical Multiple Cable Tap GT2-250-W/C
2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT INCLUDES COVER SIZE 31/32 INCH L X 2-9/32 INCH W X 1-15/16 INCH H SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C GT2 MODEL
  • 2 AWG (MAIN/TAP) MIN. CONDUCTOR SIZE
  • 250 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • ROHS COMPLIANT
  • INCLUDES COVER
  • SIZE 31/32 INCH L X 2-9/32 INCH W X 1-15/16 INCH H
  • SCREW SIZE 5/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • GT2 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GT2-250-W/C
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers