ILSCO Corporation Underground Splice Kit DBK-1

Description
DIRECT BURIAL TYPE (2) 14 AWG MIN. WIRE COMBINATION SIZE (3) 8 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR/SLEEVE ASSEMBLY, (2) TAPE, (1) 8 INCH L HEAT SHRINK TUBE, (1) PAPER BAG CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT CONNECTOR MATERIAL ELECTROLYTIC COPPER DBK MODEL
Datasheet
Description
DIRECT BURIAL TYPE (2) 14 AWG MIN. WIRE COMBINATION SIZE (3) 8 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR/SLEEVE ASSEMBLY, (2) TAPE, (1) 8 INCH L HEAT SHRINK TUBE, (1) PAPER BAG CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT CONNECTOR MATERIAL ELECTROLYTIC COPPER DBK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - DBK-1 - ILSCO Corporation
Cincinnati, OH, USA
Underground Splice Kit
DBK-1
Underground Splice Kit DBK-1
DIRECT BURIAL TYPE (2) 14 AWG MIN. WIRE COMBINATION SIZE (3) 8 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR/SLEEVE ASSEMBLY, (2) TAPE, (1) 8 INCH L HEAT SHRINK TUBE, (1) PAPER BAG CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT CONNECTOR MATERIAL ELECTROLYTIC COPPER DBK MODEL
  • DIRECT BURIAL TYPE
  • (2) 14 AWG MIN. WIRE COMBINATION SIZE
  • (3) 8 AWG MAX. WIRE COMBINATION SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • (1) COLLAR/SLEEVE ASSEMBLY, (2) TAPE, (1) 8 INCH L HEAT SHRINK TUBE, (1) PAPER BAG CONTENTS
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 STANDARD PACKAGE
  • YES CONNECTOR INCLUDED
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • CONNECTOR MATERIAL ELECTROLYTIC COPPER
  • DBK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBK-1
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details