ILSCO Corporation Mechanical Cable Lug HL35-1

Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2 9/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 1/4 INCH L X 1 3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
Datasheet
Description
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2 9/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 1/4 INCH L X 1 3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - HL35-1 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
HL35-1
Mechanical Cable Lug HL35-1
SADDLE TYPE HIGH STRENGTH CAST BRONZE MATERIAL 2 9/16 INCH OVERALL LENGTH 250 KCMIL MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 8M24 APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 1/4 INCH L X 1 3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE ILSCO[R] BRAND PACKAGING QUANTITY 6 VOLTAGE RATING 2000 V HL MODEL
  • SADDLE TYPE
  • HIGH STRENGTH CAST BRONZE MATERIAL
  • 2 9/16 INCH OVERALL LENGTH
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 8M24 APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1 1/4 INCH L X 1 3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 6
  • VOLTAGE RATING 2000 V
  • HL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number HL35-1
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details