ILSCO Corporation Mechanical Cable Splice N-70

Description
IN-LINE TYPE 1-3/8 INCH L X 1/2 INCH W X 31/32 INCH H SIZE 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C N MODEL
Datasheet
Description
IN-LINE TYPE 1-3/8 INCH L X 1/2 INCH W X 31/32 INCH H SIZE 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - N-70 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
N-70
Mechanical Cable Splice N-70
IN-LINE TYPE 1-3/8 INCH L X 1/2 INCH W X 31/32 INCH H SIZE 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL ELECTROLYTIC COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C N MODEL
  • IN-LINE TYPE
  • 1-3/8 INCH L X 1/2 INCH W X 31/32 INCH H SIZE
  • 8 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • ELECTROLYTIC COPPER BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • TEMPERATURE RATING 90 DEG C
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number N-70
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details