ILSCO Corporation Mechanical Multiple Cable Tap M3GTT-500-500

Description
350 KCMIL (MAIN), 2 AWG (TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 3 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 2-3/4 INCH L X 3-1/2 INCH W X 1-13/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) MGTT MODEL
Datasheet
Description
350 KCMIL (MAIN), 2 AWG (TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 3 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 2-3/4 INCH L X 3-1/2 INCH W X 1-13/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) MGTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - M3GTT-500-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
M3GTT-500-500
Mechanical Multiple Cable Tap M3GTT-500-500
350 KCMIL (MAIN), 2 AWG (TAP) MIN. CONDUCTOR SIZE 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 3 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT SIZE 2-3/4 INCH L X 3-1/2 INCH W X 1-13/16 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) MGTT MODEL
  • 350 KCMIL (MAIN), 2 AWG (TAP) MIN. CONDUCTOR SIZE
  • 500 KCMIL (MAIN, TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 3 PORT(S)
  • IN-LINE CABLE ENTRY
  • ROHS COMPLIANT
  • SIZE 2-3/4 INCH L X 3-1/2 INCH W X 1-13/16 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN/TAP)
  • MGTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number M3GTT-500-500
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details