ILSCO Corporation Mechanical Single Cable Tap IK-2

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C/486A/B, CSA, RUS APPROVAL 35 KILOVOLT VOLTAGE RATING ROHS COMPLIANT TORQUE RATING 275 INCH-POUND TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C/486A/B, CSA, RUS APPROVAL 35 KILOVOLT VOLTAGE RATING ROHS COMPLIANT TORQUE RATING 275 INCH-POUND TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-2
Mechanical Single Cable Tap IK-2
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C/486A/B, CSA, RUS APPROVAL 35 KILOVOLT VOLTAGE RATING ROHS COMPLIANT TORQUE RATING 275 INCH-POUND TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C/486A/B, CSA, RUS APPROVAL
  • 35 KILOVOLT VOLTAGE RATING
  • ROHS COMPLIANT
  • TORQUE RATING 275 INCH-POUND
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details