ILSCO Corporation Mechanical Cable Lug GBL-250

Description
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 INCH LENGTH X 7/8 INCH WIDTH X 0.25 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 7/32 INCH HEX HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 1-23/32 INCH GBL MODEL
Datasheet
Description
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 INCH LENGTH X 7/8 INCH WIDTH X 0.25 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 7/32 INCH HEX HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 1-23/32 INCH GBL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GBL-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
GBL-250
Mechanical Cable Lug GBL-250
LAY-IN, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 467 APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1 INCH LENGTH X 7/8 INCH WIDTH X 0.25 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 7/32 INCH HEX HEAD SCREW TYPE SOLAR[R] BRAND ROHS COMPLIANT OVERALL HEIGHT 1-23/32 INCH GBL MODEL
  • LAY-IN, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 467 APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 1 INCH LENGTH X 7/8 INCH WIDTH X 0.25 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 7/32 INCH HEX HEAD SCREW TYPE
  • SOLAR[R] BRAND
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-23/32 INCH
  • GBL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GBL-250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details